AFNOR - NF EN 2929

Aerospace series. Bolts, double hexagon head, relieved shank, long thread, in heat resisting nickel base alloy ni-P101HT (waspaloy). Classification : 1 210 MPa (at ambient temperature) / 730 degrees celsius.

active, Most Current
Organization: AFNOR
Publication Date: 1 May 1996
Status: active
Page Count: 9
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NF EN 2929
May 1, 1996
Aerospace series. Bolts, double hexagon head, relieved shank, long thread, in heat resisting nickel base alloy ni-P101HT (waspaloy). Classification : 1 210 MPa (at ambient temperature) / 730 degrees celsius.
A description is not available for this item.
Advertisement