CENELEC - EN 61755-2-2
Fibre optic connector optical interfaces Part 2-2: Optical interface standard single mode angled physically contacting fibres
inactive
| Organization: | CENELEC |
| Publication Date: | 1 November 2006 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
October 1, 2022
Fibre optic interconnecting devices and passive components - Connector optical interfaces for single-mode fibres - Part 2-2: Connection parameters of dispersion unshifted physically contacting fibres - Angled
This part of IEC 61755 defines a set of prescribed conditions for a single-mode fibre optic connection that is maintained in order to satisfy the requirements of attenuation and return loss (RL)...
EN 61755-2-2
November 1, 2006
Fibre optic connector optical interfaces Part 2-2: Optical interface standard single mode angled physically contacting fibres
A description is not available for this item.