ETSI - PRETS 300 064-2

Integrated Services Digital Network (ISDN); Direct Dialling in (DDI) Supplementary Service Digital Subscriber Signalling System No. One (DSS1) Protocol Part 2: Protocol Implementation Conformance Statement (PICS) Proforma

inactive
Organization: ETSI
Publication Date: 1 January 1994
Status: inactive
Page Count: 17
scope:

This second part of ETS 300 064 is applicable to the stage three of the Direct Dialling In (DDI) supplementary service for the pan-European Integrated Services Digital Network (ISDN) as provided by European public telecommunications operators at the T reference point or coincident S and T reference point (as defined in ITU-T Recommendation I.411 [10]) by means of the Digital Subscriber Signalling System No. one (DSS1) Stage three identifies the protocol procedures and switching functions needed to support a telecommunications service (see CCITT Recommendation I.130 [9]).

This ETS provides the Protocol Implementation Conformance Statement (PICS) proforma for the ISDN DSS1 DDI supplementary service protocol as specified in ETS 300 062 [1] (stage one), ETS 300 063 [2] (stage two) and ETS 300 064-1 [3] (stage three) in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [8].

Document History

June 1, 1998
Integrated Services Digital Network (ISDN); Direct Dialling in (DDI) Supplementary Service; Digital Subscriber Signalling System No. One (DSS1) Protocol; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
A description is not available for this item.
February 1, 1998
Integrated Services Digital Network (ISDN); Direct Dialling in (DDI) Supplementary Service; Digital Subscriber Signalling System No. One (DSS1) Protocol; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
The present document is the "XML file format definition" of Self-Configuration IRP (SCIRP) for the IRP whose semantics are specified in Self-Configuration IRP Information Service (3GPP TS 32.502...
January 1, 1995
Integrated Services Digital Network (ISDN); Direct Dialling in (DDI) Supplementary Service; Digital Subscriber Signalling System No. One (DSS1) Protocol; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
This second part of ETS 300 064 is applicable to the stage three of the Direct Dialling In (DDI) supplementary service for the pan-European Integrated Services Digital Network (ISDN) as provided by...
January 1, 1995
Integrated Services Digital Network (ISDN); Direct Dialling in (DDI) Supplementary Service Digital Subscriber Signalling System No. One (DSS1) Protocol Part 2: Protocol Implementaion Conformance Statement (PICS) Proforma Specification
This second part of ETS 300 064 is applicable to the stage three of the Direct Dialling In (DDI) supplementary service for the pan-European Integrated Services Digital Network (ISDN) as provided by...
PRETS 300 064-2
January 1, 1994
Integrated Services Digital Network (ISDN); Direct Dialling in (DDI) Supplementary Service Digital Subscriber Signalling System No. One (DSS1) Protocol Part 2: Protocol Implementation Conformance Statement (PICS) Proforma
This second part of ETS 300 064 is applicable to the stage three of the Direct Dialling In (DDI) supplementary service for the pan-European Integrated Services Digital Network (ISDN) as provided by...

References

Advertisement