DS/ISO/IEC 19794-6
Information technology - Biometric data interchange formats - Part 6: Iris image data
| Organization: | DS |
| Publication Date: | 16 January 2006 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Information coding): | 35.040 |
scope:
ISO/IEC 19794-6:2005 specifies two alternative image interchange formats for biometric authentication systems that utilize iris recognition. The first is based on a rectilinear image storage format that may be a raw, uncompressed array of intensity values or a compressed format such as that specified by ISO/IEC 15444. The second format is based on a polar image specification that requires certain pre-processing and image segmentation steps, but produces a much more compact data structure that contains only iris information. Data that comply with either one of the iris image formats specified in ISO/IEC 19794-6:2005 are intended to be embedded in a CBEFF-compliant structure in the CBEFF Biometric Data Block (BDB) as specified in ISO/IEC 19785-1.
Document History