DLA - SMD-5962-92042 REV C

MICROCIRCUIT, LINEAR, CMOS, MULTIPLEXER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 23 March 1995
Status: inactive
Page Count: 14
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 DG408A 8-Channel analog multiplexer 02 DG409A Dual 4-channel analog multiplexer

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 dual-in-line F GDFP2-F16 or CDFP3-F16 16 flat package 2 CQCC1-N20 20 square leadless chip carrier X CDFP4-F16 16 flat package

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage between V+ and V− . . . . . . . . . . . . 44 V dc Supply voltage between V− and GND . . . . . . . . . . . 25 V dc Digital input range VS, VD to V− . . . . . . . . . . . (V−) −2.0 V dc to (V+) +2.0 V dc or 20 mA, whichever occurs first 2/ Current (any terminal except for S or D) continuous . . . 30 mA Current (S or D) continuous . . . . . . . . . . . . . . 20 mA Current (S or D) pulsed, 1.0 ms, 10% duty cycle . . . . 40 mA Storage temperature range . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds maximum) . . . . +300°C Junction temperature (TJ) +175°C Power dissipation, (PD): Case E, at +75°C . . . . . . . . . . . . . . . . . . . 900 mW 3/ Case F and X, at +70°C . . . . . . . . . . . . . . . . 485 mW 4/ Case 2, at +75°C . . . . . . . . . . . . . . . . . . . 750 mW 5/ Thermal resistance, junction-to-case (Θ JC) . . . . . . . See MIL-STD-1835

Positive supply voltage (V+) . . . . . . . . . . . . . +15 V dc Negative supply voltage (V−) . . . . . . . . . . . . . −15 V dc Digital input LOW voltage (VAL) . . . . . . . . . . . . . < 0.8 V dc Digital input HIGH voltage (VAH) . . . . . . . . . . . . > 2.4 V dc Ambient operating temperature range (TA) . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

December 14, 2022
MICROCIRCUIT, LINEAR, CMOS, MULTIPLEXER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
February 1, 2017
MICROCIRCUIT, LINEAR, CMOS, MULTIPLEXER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
January 4, 2005
MICROCIRCUIT, LINEAR, CMOS, MULTIPLEXER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 11, 1998
MICROCIRCUIT, LINEAR, CMOS, MULTIPLEXER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
April 28, 1995
MICROCIRCUIT, LINEAR, CMOS, MULTIPLEXER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-92042 REV C
March 23, 1995
MICROCIRCUIT, LINEAR, CMOS, MULTIPLEXER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
December 6, 1993
MICROCIRCUIT, LINEAR, CMOS, MULTIPLEXER, MONOLITHIC SILICON
A description is not available for this item.
September 3, 1993
MICROCIRCUIT, LINEAR, CMOS, MULTIPLEXER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
March 11, 1993
MICROCIRCUIT, LINEAR, CMOS, MULTIPLEXER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement