DS/EN 60893-3-3

Insulating materials - Industrial rigid laminated sheets based on thermosetting resins for electrical purposes - Part 3-3: Specifications for individual materials - Requirements for rigid laminated sheets based on melamine resins

active, Most Current
Buy Now
Organization: DS
Publication Date: 28 January 2004
Status: active
Page Count: 18
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This part of IEC 60693 gives the requirements for industrial rigid laminated sheets for electrical purposes based on melamine resins and different reinforcements. Applications and distinguishing properties are given in table1. Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.

Document History

August 29, 2012
Insulating materials - Industrial rigid laminated sheets based on thermosetting resins for electrical purposes - Part 3-3: Specifications for individual materials - Requirements for rigid laminated sheets based on melamine resins
Gives the requirements for industrial rigid laminated sheets for electrical purposes based on melamine resins and different reinforcements. Applications and distinguishing properties are given....
DS/EN 60893-3-3
January 28, 2004
Insulating materials - Industrial rigid laminated sheets based on thermosetting resins for electrical purposes - Part 3-3: Specifications for individual materials - Requirements for rigid laminated sheets based on melamine resins
This part of IEC 60693 gives the requirements for industrial rigid laminated sheets for electrical purposes based on melamine resins and different reinforcements. Applications and distinguishing...
April 22, 1998
Specification for industrial rigid laminated sheets based on thermosetting resins for electrical purposes - Part 3: Specifications for individual materials - Sheet 3: Requirements for rigid laminated sheets based on melamine resins
Contains the definitions related to and the general requirements to be fulfilled by industrial laminated sheets for electrical purposes, made with melamine resins as the binder.
October 24, 1995
Specification for industrial rigid laminated sheets based on thermosetting resins for electrical purposes - Part 3: Specifications for individual materials - Sheet 3: Requirements for rigid laminated sheets based on melamine resins
Contains the definitions related to and the general requirements to be fulfilled by industrial laminated sheets for electrical purposes, made with melamine resins as the binder.
Insulating materials - Industrial rigid laminated sheets based on thermosetting resins for electrical purposes - Part 3-3: Specifications for individual materials - Requirements for rigid laminated sheets based on melamine resins
This part of IEC 60693 gives the requirements for industrial rigid laminated sheets for electrical purposes based on melamine resins and different reinforcements. Applications and distinguishing...
Advertisement