ETSI - ETS 300 394- 1
Radio Equipment and Systems (RES); Trans-European Trunked Radio (TETRA); Conformance Testing Specification; Part 1: Radio
| Organization: | ETSI |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 55 |
scope:
This ETS specifies the minimum technical characteristics of both TETRA Voice plus Data (V+D) and Packet Data Optimised (PDO) Base Stations (BS) and Mobile Station (MS) equipment and the radio test methods used for type testing. The purpose of these specifications is to provide a sufficient quality of radio transmission and reception for equipment operating in a TETRA system and to minimise harmful interference to other equipment. The document is applicable to TETRA systems operating at radio frequencies in the range of 380 MHz to 520 MHz.
These specifications do not necessarily include all the characteristics which may be required by a user of equipment, nor do they necessarily represent the optimum performance achievable.
Document History