ARMY - MIL-R-55499B
RADIO SET AN/PRC-77( ) AND (UNITS OF)
| Organization: | ARMY |
| Publication Date: | 30 August 1974 |
| Status: | inactive |
| Page Count: | 105 |
scope:
This specification covers the following units of one type of radio set designated as Radio Set AN/PRC-77( ):
Receiver-Transmitter
Support, Antenna AB-591( )/PRC-25
Antenna AT-892( )/PRC-25
Bag, Cotton Duck CW-503( )/PRC-25
Harness, Electrical Equipment ST-138( )/PRC-25
The radio set is a portable man-pack, battery operated, frequency modulated (fm) equipment which provides voice communication over a frequency range of 30.00 to 75.95 megahertz (MHz). This equipment is also used for vehicular operation (See 6.1 and 6.3).
intended Use:
- Radio Set AN/PRC-77( ) is intended to provide short-range communication (3 to 5 miles) for combat troops. Provisions are made for homing, vehicular operation, and remote control when used with... View More
Document History