MODUK - DEF STAN 59-62: 90/014

Integrated Circuit

active, Most Current
Organization: MODUK
Publication Date: 1 January 1968
Status: active
Page Count: 3
scope:

This specification is in accordance with K1007, Issue 3, except where otherwise stated and covers the detail requirements for -

TTL DIGITAL CIRCUIT having a SINGLE LEVEL-TRIGGERED SEQUENTIAL BISTABLE MASTER SLAVE CIRCUIT with 3J- and 3k- INPUTS through 2 AND GATES, and common CLOCK, PRESET, and CLEAR INPUTS.

The circuit is in a FLAT PACK encapsulation and is designed to operate over the positive supply voltage range 4.75V to 5.5V and over the ambient temperature range -0°C to +70°C.

Document History

DEF STAN 59-62: 90/014
January 1, 1968
Integrated Circuit
This specification is in accordance with K1007, Issue 3, except where otherwise stated and covers the detail requirements for - TTL DIGITAL CIRCUIT having a SINGLE LEVEL-TRIGGERED SEQUENTIAL...

References

Advertisement