FORD - WSB-M64J28-C4

FLOW CONTROL ADDITIVE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 31 March 2003
Status: inactive
Page Count: 10
scope:

1. SCOPE

The materials defined by these specifications are nominal 20 micrometre film build, black or gray waterborne electrocoat body primers and associated make-up feed components applied by the cathodic deposition process.

Document History

May 21, 2012
FLOW CONTROL ADDITIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are nominal 20 micrometre film build, black or gray waterborne electrocoat body primers and associated make-up feed components applied by the cathodic...
April 15, 2010
FLOW CONTROL ADDITIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are nominal 20 micrometre film build, black or gray waterborne electrocoat body primers and associated make-up feed components applied by the cathodic...
WSB-M64J28-C4
March 31, 2003
FLOW CONTROL ADDITIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are nominal 20 micrometre film build, black or gray waterborne electrocoat body primers and associated make-up feed components applied by the...
January 27, 1992
FLOW CONTROL ADDITIVE
1. SCOPE The materials defined by these specifications are nominal 20 micrometre film build, black or gray waterborne electrocoat body primers and associated make-up feed components applied by the...

References

Advertisement