AFNOR - NF EN 12457-2

Characterization of waste - Leaching - Compliance test for leaching of granular waste materials and sludges - Part 2 : one stage batch test at a liquid to solid ratio of 10 l/kg for materials with particle size below 4 mm (without or with size reduction)

active, Most Current
Organization: AFNOR
Publication Date: 1 December 2002
Status: active
ICS Code (Solid wastes): 13.030.10
ICS Code (Liquid wastes. Sludge): 13.030.20

Document History

NF EN 12457-2
December 1, 2002
Characterization of waste - Leaching - Compliance test for leaching of granular waste materials and sludges - Part 2 : one stage batch test at a liquid to solid ratio of 10 l/kg for materials with particle size below 4 mm (without or with size reduction)
A description is not available for this item.
Advertisement