DS/EN ISO 4894-1

Plastics - Styrene/acrylonitrile (SAN) moulding and extrusion materials - Part 1: Designation system and basis for specifications

inactive, Most Current
Organization: DS
Publication Date: 16 August 1999
Status: inactive
Page Count: 15
ICS Code (Thermoplastic materials): 83.080.20
scope:

This part of the standard establishes a system of designation for styrene/acrylonitrile thermoplastic material, which may be used as the basis for specifications. The types of styrene/acrylonitrile plastic are differentiated from each other by a classification system based on appropriate levels of the designatory properties a) Vicat softening temperature b) melt flow rate and on information about basic polymer parameters, intended application and/or method of processing, important properties, additives, colourants, fillers and reinforcing materials.

Document History

DS/EN ISO 4894-1
August 16, 1999
Plastics - Styrene/acrylonitrile (SAN) moulding and extrusion materials - Part 1: Designation system and basis for specifications
This part of the standard establishes a system of designation for styrene/acrylonitrile thermoplastic material, which may be used as the basis for specifications. The types of styrene/acrylonitrile...

References

Advertisement