NPFC - MIL-M-16125
METERS, ELECTRICAL, FREQUENCY
| Organization: | NPFC |
| Publication Date: | 21 February 1963 |
| Status: | active |
| Page Count: | 16 |
scope:
This specification covers switchboard and portable electrical frequency meters for use in presenting visually the frequency of 60 or 400 cycle per second electric power system by a marked dial and pointer.
The type designation of meters shall be in the following form, and as specified (see 3.24 and 6.2):
Meters covered by this specification are designated by the two letter symbol "MR".
The style is designated by a two-digit number which signifies the following characteristics:
The first digit designates the normal size and shape of flange on switchboard meters, as follows:
4 - 4-½ inch, rectangular flange
6 - 6 inch, rectangular flange
The first digit designates the accuracy classification of portable meters, as follows:
1 - 1.5 percent
The second digit designates the type of mounting and the scale length in angular degrees, as follows:
8 - Flush mounting, 90 degree scale
9 - Flush mounting, 250 degree scale
The second digit designates the voltage rating, as follows:
1 - 115 volts
2 - 230 volts
8 - 115 and 230 volts
The color scheme of the dial background, markings and pointer is designated by a single letter, as follows:
B - Black dial background, white markings and pointer.
W - White dial background, black markings and pointer.
The center scale frequency shall be designated as follows:
60 - For meters designed for a center scale frequency of 60 cycles per second.
400 - For meters designed for a center scale frequency of 400 cycles per second.
The frequency range shall be designated by a single letter, as follows:
A - 59 to 61 cycles per second
B - 55 or 56 to 65 cycles per second
C - 390 to 410 cycles per second
D - 350 to 450 cycles per second
A single letter shall designate special features, as follows:
H - High-impact-shock resistant.
The type designation MR49W60AH signifies:
(a) MR - Electrical frequency meter.
(b) 49 - 4 ½ inch rectangular flange, switch-board meter, flush mounting, 250 degree scale.
(c) W - White dial background with black markings and black pointer.
(d) 60 - Center scale frequency of 60 cycles per second.
(e) A - Frequency range of 59 to 61 cycles per second.
(f) H - High-impact-shock resistant.
The type designation MR11W400 C signifies:
(a) MR - Electrical frequency meter.
(b) 11 - 1.5 percent accuracy class portable meter with voltage rating of 115 volts.
(c) W - White dial background with black markings and black pointer.
(d) 400 - Center scale frequency of 400 cycles per second.
(e) C - Frequency range of 390-410 cycles per second.
intended Use:
Switchboard meters are intended for use in general application of electrical measurement including shipboard and land installations. High-impack-shock-re
Document History