CENELEC - EN 50377-7-4
Connector sets and interconnect components to be used in optical fibre communication systems Product specifications Part 7-4: LC-PC simplex terminated on IEC 60793-2 category B1.1 singlemode fibre
inactive
| Organization: | CENELEC |
| Publication Date: | 1 May 2004 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
May 1, 2011
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 7-4: LC-PC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre with full zirconia ferrule for category C
Product definition
This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a connector terminated with...
EN 50377-7-4
May 1, 2004
Connector sets and interconnect components to be used in optical fibre communication systems Product specifications Part 7-4: LC-PC simplex terminated on IEC 60793-2 category B1.1 singlemode fibre
A description is not available for this item.