DS/EN 301140-3-1 V1.1.3
Intelligent Network (IN); Intelligent Network Application Protocol (INAP); Capability Set 2 (CS2); Part 3: Test Suite Structure and Test Purposes (TSS&T P) specification for Service Switching Function (SSF); Sub-part 1: Basic capability set of CS-1 including CS-2 complements
| Organization: | DS |
| Publication Date: | 15 March 2001 |
| Status: | active |
| ICS Code (Telecommunication systems in general): | 33.040.01 |
scope:
The present document provides the Test Suite Structure and Test Purposes (TSS&T P) for testing of the Service Switching Function (SSF) and the Specialized Resource Function (SRF) of the Intelligent Network Application Protocol (INAP) of Intelligent Network (IN) Capability Set 2 (CS2) according to EN 301 140-1 [1]. The present document relates to the basic capability set, which covers the CS-1 operations, plus the CS-2 additions related to these operations, mainly due to the test of the CS-2 additional parameters or functionalities. The present document is completed by other parts constituting the CS-2 Core INAP specifications. In the present version of the TP description included in tables, references to specification requirements and references to PICS in the "condition for selection" are not included, except to mention when it is a CS-2 addition. ISO/IEC 9646-1 [3] and ISO/IEC 9646-2 [4] are used as the basis for the test methodology.
Document History