IEC 60843-1
Helica1-scan video tape cassette system using 8 mm magnetic tape - 8 mm video - Part 1: General specifications
| Organization: | IEC |
| Publication Date: | 1 December 1993 |
| Status: | active |
| Page Count: | 114 |
| ICS Code (Video systems): | 33.160.40 |
scope:
This part of IEC 843 applies to magnetic video recording and/or playback with 8 mm tape cassettes on two-head helical-scan video cassette recorders, suitable for the recording and/or playback of monochrome as well as colour television signals.
The object of this part is to define the electrical and mechanical characteristics of equipment which will provide for interchangeability of recorded cassettes. This will include the ability to reproduce recordings made on both types of magnetic tapes defined in section 2. The requirements given are related to 525 line - 60 field or 625 line - 50 field systems, NTSC and PAL respectively.
Document History