DS/EN 301140-4-3 V1.1.3
Intelligent Network (IN); Intelligent Network Application Protocol (INAP); Capability Set 2 (CS2); Part 4: Abstract Test Suite (ATS) specification and Partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for Service Switching Function (SSF); Sub-part 3: Specialized Resource Functions (SRF)
| Organization: | DS |
| Publication Date: | 15 March 2001 |
| Status: | active |
| ICS Code (Telecommunication systems in general): | 33.040.01 |
scope:
The present document provides the Abstract Test Suite (ATS) for testing of the Service Switching Function (SSF) and the Specialized Resource Function (SRF) of the core Intelligent Network Application Protocol (INAP) of Intelligent Network (IN) according to EN 301 140-1 [1]. In this part 4-3, the SRF is covered. Annex A provides the Tree and Tabular Combined Notation (TTCN). Annex B provides the Partial Protocol Implementation eXtra Information for Testing (PIXIT) Proforma. Annex C provides the Protocol Conformance Test Report (PCTR) Proforma.
Document History