DIN EN 3038

Aerospace series - Screws, pan head, offset cruciform recess, close tolerance normal shank, short thread, in heat and corrosion resisting steel, passivated - Classification: 1100 MPa (at ambient temperature)/425 °C; German version EN 3038:1996

active, Most Current
Organization: DIN
Publication Date: 1 November 1996
Status: active
Page Count: 10
ICS Code (Bolts, screws, studs): 49.030.20

Document History

DIN EN 3038
November 1, 1996
Aerospace series - Screws, pan head, offset cruciform recess, close tolerance normal shank, short thread, in heat and corrosion resisting steel, passivated - Classification: 1100 MPa (at ambient temperature)/425 °C; German version EN 3038:1996
A description is not available for this item.
Advertisement