SNZ - NZS 4402.2.8.3
Methods of Testing Soils for Civil Engineering Purposes Part 2.8: Soil Classification Tests - Determination of the Particle-Size Distribution Test 2.8.3: Standard Method for Fine Soils (Pipette Method)
active, Most Current
| Organization: | SNZ |
| Publication Date: | 1 January 1986 |
| Status: | active |
| Page Count: | 9 |
scope:
This method covers the quantitative determination of the particle-size distribution in a soil from the coarse sand size down. This test is not normally carried out if less than 10 % of the material passes the 63 μm test sieve, as measured in Test 2.8.1.
Document History
NZS 4402.2.8.3
January 1, 1986
Methods of Testing Soils for Civil Engineering Purposes Part 2.8: Soil Classification Tests - Determination of the Particle-Size Distribution Test 2.8.3: Standard Method for Fine Soils (Pipette Method)
This method covers the quantitative determination of the particle-size distribution in a soil from the coarse sand size down. This test is not normally carried out if less than 10 % of the material...