DS/ETS 300396-1

Terrestrial Trunked Radio (TETRA) - Technical requirements for Direct Mode Operation (DMO) - Part 1: General network design

active, Most Current
Organization: DS
Publication Date: 30 June 1998
Status: active
ICS Code (Terrestrial Trunked Radio (TETRA)): 33.070.10
scope:

This European Telecommunication Standard (ETS) defines the TErrestrial Trunked RAdio (TETRA) Direct Mode Operation (DMO). It specifies the basic air interface, the inter-working between Direct Mode (DM) groups via repeaters, and inter-working with the TETRA Voice plus Data (V+D) system via gateways. It also specifies the security aspects in TETRA DMO, and the intrinsic services that are supported in addition to the basic bearer services and teleservices.

Document History

DS/ETS 300396-1
June 30, 1998
Terrestrial Trunked Radio (TETRA) - Technical requirements for Direct Mode Operation (DMO) - Part 1: General network design
This European Telecommunication Standard (ETS) defines the TErrestrial Trunked RAdio (TETRA) Direct Mode Operation (DMO). It specifies the basic air interface, the inter-working between Direct Mode...
Advertisement