DIN 910
Hexagon-duty hexagon head screw plugs
| Organization: | DIN |
| Publication Date: | 1 January 1992 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
Scope and field of application
This standard specifies dimensions and technical delivery conditions for screw plugs which are intended to be screwed into holes with parallel thread as specified in DIN 13 Part 5, 6 or 7, or IS0 228-1. Such plugs may be used together with seal rings as specified in DIN 7603, type and material of which are to be selected as a function of the operating conditions (e.g. pressure, temperature, fluid with which the threaded parts are in contact, etc.).
Document History