NPFC - A-A-1898
CUSHIONING MATERIAL, CELLULOSIC, PACKAGING
| Organization: | NPFC |
| Publication Date: | 22 February 1994 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This document covers cushioning material in roll and multifold unit forms used for packaging applications. The cushioning material shall be of the following grades, classes, styles, and sizes, as specified.
Grade I - Water Absorbent Grade II - Water Resistant Grade III - Fire Retardant, Water Resistant Class A - Low Tensile Strength Class B - Medium Tensile Strength Class C - High Tensile Strength Style 1 - Rolls, plain Style 2 - Rolls, perforated Style 3 - Multifold units, longitudinally compressed Style 4 - Multifold units, longitudinally compressed and perforated Size A - Compressed length 10.7 meters (35'); Width 30.5 cm (12"); Nominal thickness 19.1 mm (0.75") Size B - Compressed length 10.7 meters (35'); Width 61.0 cm (24"); Nominal thickness 19.1 mm (0.75") Size C - Compressed length 7.9 meters (26'); Width 61.0 cm (24"); Nominal thickness 25.4 mm (1.00") Size D - Length 50.3 meters (165'); Width 101.6 cm (40"); Nominal thickness 9.40 mm (0.37") Size E - Length 50.3 meters (165'); Width 91.4 cm (36"); Nominal thickness 9.40 mm (0.37")
Beneficial comments, recommendations, additions, deletions, clarifications, etc. and any data which may improve this document, should be sent to: General Services Administration, Federal Supply Service, 26 Federal Plaza, New York N.Y. 10278 ATTN: Engineering Branch (2FYEE).
Size F - Length 39.6 meters (130'); Width 76.2 cm (30"); Nominal thickness 12.7 mm (0.50") Size G - Length 31.7 meters (104'); Width 50.8 cm (20"); Nominal thickness 12.7 mm (0.50") Size H - Length 18.3 meters (60'); Width 50.8 cm (20"); Nominal thickness 25.4 mm (1.00") Size I - Length 61.0 meters (200'); Width 50.8 cm (20"); Nominal thickness 6.4 mm (0.25") Size J - Length 30.5 meters (100'); Width 91.4 cm (36"); Nominal thickness 25.4 mm (1.00") Size K - Length 91.4 meters (300'); Width 61.0 cm (24"); Nominal thickness 5.1 mm (0.20") Size L - Length 61.0 meters (200'); Width 61.0 cm (24"); Nominal thickness 6.4 mm (0.25") Size M - Length 76 meters (250'); Width 61 cm (24"); Nominal thickness 6.4 mm (0.25")
Document History