IEC 61340-2-3
Electrostatics - Part 2-3: Methods of Test for Determining the Resistaance and Resistivity of Solid Planar Materials Used to Avoid Electrostatic Charge Accumulation
| Organization: | IEC |
| Publication Date: | 1 March 2000 |
| Status: | inactive |
| Page Count: | 50 |
| ICS Code (Electrical engineering in general): | 29.020 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
scope:
This International Standard describes test methods for the determination of the electrical resistance and resistivity of solid materials in the range from 104 Ω to 1012 Ω used to avoid electrostatic charge accumulation.
It takes account of existing IEC/ISO standards and other published information, and gives recommendations and guidelines on the appropriate method.
Document History