DS/ISO 8136
Hydraulic fluid power - Single rod cylinders, 160 bar (16 MPa) medium series - Port dimensions
| Organization: | DS |
| Publication Date: | 12 January 1989 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Cylinders): | 23.100.20 |
scope:
The standard lays down the port dimensions for 160 bar (16 MPa) medium series cylinders as required for interchangeability of commonly used hydraulic cylinders. NOTE: It allows manufacturers of hydraulic equipment freedom in design of metric cylinders, it does not restrict technical development but provides basic guidelines. - The medium series dimensions are applicable to both round or square head cylinders thus allowing a wider range of application. They permit large ports.
Document History