DS/ISO/IEC ISP 10607-6

Information Technology - International Standardized Profiles AFTnn - File Transfer, Access and Management - Part 6: AFT3 - File Management Service

inactive, Most Current
Organization: DS
Publication Date: 27 October 1993
Status: inactive
ICS Code (Multilayer applications): 35.100.05
scope:

This part of ISO/IEC ISP 10607 AFT3 covers transfer of files between the filestores of two end systems, using the OSI connection-mode Transport Service to provide the interconnection. This part spe cifies implementations that support file management and it shoul d be used with one or more of the parts 3, 4, and 5.

Document History

DS/ISO/IEC ISP 10607-6
October 27, 1993
Information Technology - International Standardized Profiles AFTnn - File Transfer, Access and Management - Part 6: AFT3 - File Management Service
This part of ISO/IEC ISP 10607 AFT3 covers transfer of files between the filestores of two end systems, using the OSI connection-mode Transport Service to provide the interconnection. This part spe...
Advertisement