DS/EN 483/A2
Gas-fired central heating boilers - Type C boilers of nominal heat input not exceeding 70 kW
inactive
| Organization: | DS |
| Publication Date: | 4 October 2001 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
This standard specifies the requirements and test methods concerning, in particular, the construction, safety, fitness for purpose, and rational use of energy, as well as the classification and marking of gas-fired central heating boilers that are fitted with atmospheric burners, fan assisted atmospheric burners or premixed burners, and that are hereafter rererred to as "boilers".
Document History
January 7, 2008
Gas fired central heating boilers - Type C boilers of nominal heat input not exceeding 70 kW
Delete the footnote no.1.
July 4, 2006
Gas-fired central heating boilers - Type C boilers of nominal heat input not exceeding 70 kW
This standard specifies the requirements and test methods concerning, in particular, the construction, safety, fitness for purpose, and rational use of energy, as well as the classification and...
July 15, 2005
Gas fired central heating boilers - Type C boilers of nominal heat input not exceeding 70 kW
A description is not available for this item.
DS/EN 483/A2
October 4, 2001
Gas-fired central heating boilers - Type C boilers of nominal heat input not exceeding 70 kW
This standard specifies the requirements and test methods concerning, in particular, the construction, safety, fitness for purpose, and rational use of energy, as well as the classification and...
October 12, 2000
Gas-fired central heating boilers - Type C boilers of nominal heat input not exceeding 70 kW
This standard specifies the requirements and test methods concerning, in particular, the construction, safety, fitness for purpose, and rational use of energy, as well as the classification and...
January 21, 2000
Gas-fired central heating boilers - Type C boilers of nominal heat input not exceeding 70 kW
This standard specifies the requirements and test methods concerning, in particular, the construction, safety, fitness for purpose, and rational use of energy, as well as the classification and...