DLA - SMD-5962-87669

MICROCIRCUITS, DIGITAL, CLOCK GENERATOR AND RESET INTERFACE, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 23 September 1987
Status: active
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function Frequency 01 82384-16 Clock generator and reset interface 16 MHz 02 82384-12 Clock generator and reset interface 12.5 MHz

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline V D-6 (18-lead, ¼" × 15/16") dual-in-line package

Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Supply voltage with respect to VSS - - - - - - - - - −0.5 V dc to +6.5 V dc Voltage on other pins - - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc Lead temperature (soldering, 10 seconds)- - - - - - - +275°C Thermal resistance, junction-to-case (θJC)- - - - - - 25°C/W Junction temperature (TJ) - - - - - - - - - - - - - - +138.8°C Maximum power dissipation (PD)- - - - - - - - - - - - .55 W

Case operating temperature range - - - - - - - - - - - −55°C to +125°C Supply voltage (VCC) - - - - - - - - - - - - - - - - - 5.0 V dc ±5%

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

SMD-5962-87669
September 23, 1987
MICROCIRCUITS, DIGITAL, CLOCK GENERATOR AND RESET INTERFACE, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement