DS/IEC 269-4

Low-voltage fuses - Part 4: Supplementary requirements f or fuse-links for the protection of semiconductor devices

inactive, Most Current
Organization: DS
Publication Date: 1 January 1983
Status: inactive
scope:

The standard gives rules for application in equipment contai ning semiconductor devices for circuits up to 1000 V a.c. to circuits of nominal voltages up to 1500 V d.c. The Appencix A provides a guide for the co-ordination fo fus e links with semiconductor devices.

Document History

DS/IEC 269-4
January 1, 1983
Low-voltage fuses - Part 4: Supplementary requirements f or fuse-links for the protection of semiconductor devices
The standard gives rules for application in equipment contai ning semiconductor devices for circuits up to 1000 V a.c. to circuits of nominal voltages up to 1500 V d.c. The Appencix A provides a...
Advertisement