BSI - BS DD ENV 50185-1

Infra-Red Free Air Application Part 1: General

active, Most Current
Buy Now
Organization: BSI
Publication Date: 15 January 1996
Status: active
Page Count: 24
ICS Code (Optoelectronics. Laser equipment): 31.260
ICS Code (Emission): 33.100.10
scope:

Classifies IR devices into groups and classes to avoid or minimise mutual interferences and enable the co-existence of different IR products for the wavelength range 700 nm to 1600 nm used for indoor and outdoor applications.

Document History

BS DD ENV 50185-1
January 15, 1996
Infra-Red Free Air Application Part 1: General
Classifies IR devices into groups and classes to avoid or minimise mutual interferences and enable the co-existence of different IR products for the wavelength range 700 nm to 1600 nm used for indoor...

References

Advertisement