DS/EN 300324-6 V3.1.1

V interfaces at the digital Local Exchange (LE); V5.1 interface for the support of Access Network (AN); Part 6: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the network layer (LE side)

active, Most Current
Organization: DS
Publication Date: 15 August 2001
Status: active
ICS Code (Switching and signalling systems): 33.040.30
scope:

This sixth part of EN 300 324 contains the Abstract Test Suite (ATS) as well as the Abstract Test Method (ATM) and the partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for the Network layer (NWK) of a V5.1 interface and parts of the system management of the Local Exchange (LE) side of a V5.1 interface. The objective of the present document is to provide an ATS containing conformance tests which give a high probability of inter-operability of an Access Network (AN) and a LE from different manufacturers over the V5.1 interface.

Document History

DS/EN 300324-6 V3.1.1
August 15, 2001
V interfaces at the digital Local Exchange (LE); V5.1 interface for the support of Access Network (AN); Part 6: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the network layer (LE side)
This sixth part of EN 300 324 contains the Abstract Test Suite (ATS) as well as the Abstract Test Method (ATM) and the partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma...
Advertisement