DLA - SMD-5962-89640 REV A
MICROCIRCUIT, LINEAR, WIDEBAND, FAST SETTLING OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 3 January 1994 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 AD840 Wideband, fast settling operational amplifier
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline C D-1 (14 lead, .785" × .310" × .200"), dual in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), leadless chip carrier package
Voltage between V+ and V− terminals - - - - - - - - - - - 36 V dc Differential input voltage - - - - - - - - - - - - - - - ±6.0 V dc Voltage at either input terminal - - - - - - - - - - - - V+ to V− Peak output current (< 10% duty cycle) - - - - - - - - - 100 mA Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Power dissipation (PD): Case C - - - - - - - - - - - - - - - - - - - - - - - - 1.3 W 3/ Case 2 - - - - - - - - - - - - - - - - - - - - - - - - 1.0 W 3/ Lead temperature (soldering, 10 seconds) - - - - - - - - +300°C Thermal resistance, junction-to-case (θJC): Case C - - - - - - - - - - - - - - - - - - - - - - - - 30°C/W Case 2 - - - - - - - - - - - - - - - - - - - - - - - - 35°C/W Thermal resistance, junction-to-ambient (θJA): Case C - - - - - - - - - - - - - - - - - - - - - - - - 110°C/w Case 2 - - - - - - - - - - - - - - - - - - - - - - - - 150°C/W Junction temperature (TJ) - - - - - - - - - - - - - - - - +175°C
Positive supply voltage range (V+) - - - - - - - - - - - +5 V dc to +15 V dc Negative supply voltage range (V−) - - - - - - - - - - - −5 V dc to −15 V dc Common mode input voltage (VCM) - - - - - - - - - - - - - ±10 V dc Load resistance (RL) - - - - - - - - - - - - - - - - - - 500Ω Ambient operating temperature range (TA) - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History