DS/EN 60843-1

Helical-Scan video tape cassette system using 8 mm magnetic tape - 8 mm video - Part 1: General specifications

active, Most Current
Organization: DS
Publication Date: 11 February 1998
Status: active
ICS Code (Video systems): 33.160.40
scope:

This part of IEC 843 applies to magnetic video recording and/or playback with 8 mm tape cassettes on two-head helical-scan video cassette recorders, suitable for the recording and/or playback of monochrome as well as colour television signals.

Document History

DS/EN 60843-1
February 11, 1998
Helical-Scan video tape cassette system using 8 mm magnetic tape - 8 mm video - Part 1: General specifications
This part of IEC 843 applies to magnetic video recording and/or playback with 8 mm tape cassettes on two-head helical-scan video cassette recorders, suitable for the recording and/or playback of...
Advertisement