DS/EN 12789

Advanced technical ceramics – Mechanical properties of ceramic composites at high temperature under air at atmospheric pressure – Determination of flexural strength

active, Most Current
Buy Now
Organization: DS
Publication Date: 23 January 2003
Status: active
Page Count: 15
ICS Code (Advanced ceramics): 81.060.30
scope:

This standard specifies the conditions for determination of the flexural strength of ceramic matrix composite materials with continuous fibre reinforcement under three-point or four-point bending for temperatures up to 1700 °C in air at atmospheric pressure.

Document History

DS/EN 12789
January 23, 2003
Advanced technical ceramics – Mechanical properties of ceramic composites at high temperature under air at atmospheric pressure – Determination of flexural strength
This standard specifies the conditions for determination of the flexural strength of ceramic matrix composite materials with continuous fibre reinforcement under three-point or four-point bending for...
Advertisement