BSI - BS 3412
Methods of Specifying General Purpose Polyethylene Materials for Moulding and Extrusion
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 28 February 1992 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This revision changes the specification to a method of specifying to incorporate the basic designation system used in ISO 1872-1 and aligns the test methods within those used in ISO 1872-2.
Document History
BS 3412
February 28, 1992
Methods of Specifying General Purpose Polyethylene Materials for Moulding and Extrusion
This revision changes the specification to a method of specifying to incorporate the basic designation system used in ISO 1872-1 and aligns the test methods within those used in ISO 1872-2.
March 31, 1976
Specification. Polyethylene Materials for Moulding and Extrusion
Requirements, methods of test and a classification based on ISO 1872. Materials classified according to polymer type, density, major end use, melt flow index and modifications.