DS/EN 14035-15/AC
Fireworks - Part 15: Fountains - Specification and test methods
inactive, Most Current
| Organization: | DS |
| Publication Date: | 24 February 2005 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Explosives. Pyrotechnics and fireworks): | 71.100.30 |
scope:
This standard specifies requirements for the construction, performance, primary packaging and labelling of fountains and the corresponding test methods. It is applicable to indoor fireworks which are classified as fountains in category 1 in EN 14035-2 and in which the pyrotechnic composition is based on nitrocellulose with a mass fraction of nitrogen of not more than 12,6%
Document History
DS/EN 14035-15/AC
February 24, 2005
Fireworks - Part 15: Fountains - Specification and test methods
This standard specifies requirements for the construction, performance, primary packaging and labelling of fountains and the corresponding test methods. It is applicable to indoor fireworks which are...
July 18, 2003
Fireworks - Part 15: Fountains - Specification and test methods
This standard specifies requirements for the construction, performance, primary packaging and labelling of fountains and the corresponding test methods. It is applicable to indoor fireworks which are...