IECQ - QC 480301/XX 0001
Connectors with Assessed Quality for Use in d.c and Low Frequency Analogue Applications and in Digital Applications with High Speed Data Rates - Part 4: Printed Board Connectors - Section 100: Detail Specification Two-Part Connector Modules Having a Grid of 2,5 mm (0,098 in) for Printed Boards and Backplanes (IEC 1076-4-100 ED 1)
inactive
| Organization: | IECQ |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 166 |
Document History
October 1, 2001
Connectors for Electronic Equipment - Part 4-100: Printed Board Connectors with Assessed Quality - Detail Specification for Two-Part Connector Modules Having a Grid of 2,5 mm for Printed Boards and Backplanes
A description is not available for this item.
QC 480301/XX 0001
January 1, 1994
Connectors with Assessed Quality for Use in d.c and Low Frequency Analogue Applications and in Digital Applications with High Speed Data Rates - Part 4: Printed Board Connectors - Section 100: Detail Specification Two-Part Connector Modules Having a Grid of 2,5 mm (0,098 in) for Printed Boards and Backplanes (IEC 1076-4-100 ED 1)
A description is not available for this item.