CEN - EN 4121

Aerospace series - Shank nuts, serrated, self-locking , in heat resisting steel FE-PA92HT (A286), silver plated on thread - Classification: 1 100 MPa (at ambient temperature) / 650 Degrees C

inactive
Organization: CEN
Publication Date: 1 January 2003
Status: inactive
Page Count: 10
ICS Code (Nuts): 49.030.30

Document History

July 1, 2015
Aerospace series - Shank nuts, serrated, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1 100 MPa (at ambient temperature) / 650 °C
This standard specifies the characteristics of self-locking serrated shank nuts in FE-PA2601, silver plated on thread, for aerospace applications. Classification: 1 100 MPa 1) / 650 °C 2).
November 1, 2004
Aerospace series - Shank nuts, serrated, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1 100 MPa (at ambient temperature) / 650° C
A description is not available for this item.
EN 4121
January 1, 2003
Aerospace series - Shank nuts, serrated, self-locking , in heat resisting steel FE-PA92HT (A286), silver plated on thread - Classification: 1 100 MPa (at ambient temperature) / 650 Degrees C
A description is not available for this item.
Advertisement