DS/EN 13160-2

Leak detection systems – Part 2: Pressure and vacuum systems

inactive
Organization: DS
Publication Date: 29 August 2003
Status: inactive
Page Count: 26
ICS Code (Other pipeline components): 23.040.99
ICS Code (Fluid storage devices in general): 23.020.01
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This standard specifies the requirements for leak detection systems class I for use with double-skin systems, designed for water polluting fluids.

Document History

July 11, 2016
Leak detection systems – Part 2: Requirements and test/assessment methods for pressure and vacuum systems
This European Standard gives requirements and the corresponding test/assessment methods applicable to leak detection kits (leak detector) based on the measurement of pressure change. Leak detection...
DS/EN 13160-2
August 29, 2003
Leak detection systems – Part 2: Pressure and vacuum systems
This standard specifies the requirements for leak detection systems class I for use with double-skin systems, designed for water polluting fluids.
Leak detection systems - Part 2: Requirements and test/assessment methods for pressure and vacuum systems
This standard gives requirements and the corresponding test/assessment methods applicable to leak detection kits (leak detector) based on the measurement of pressure change. Leak detection kits are...
Leak detection systems - Part 2: Requirements and test/assessment methods for pressure and vacuum systems
This standard gives requirements and the corresponding test/assessment methods applicable to leak detection kits (leak detector) based on the measurement of pressure change. Leak detection kits are...
Advertisement