DS/EN 301246 V4.0.1
Digital cellular telecommunications system (Phase 2) - Substitution and muting of lost frames for Enhanced Full Rate (EFR) speech traffic channels (GSM 06.61 version 4.0.1)
| Organization: | DS |
| Publication Date: | 1 April 1998 |
| Status: | active |
| ICS Code (Global System for Mobile Communication (GSM)): | 33.070.50 |
scope:
This EN defines a frame substitution and muting procedure which shall be used by the Receive (RX) Discontinuous Transmission (DTX) handler when one or more lost speech or Silence Descriptor (SID) frames are received from the Radio Sub System (RSS). The requirements of this EN are mandatory for implementation in all GSM Base Station Systems (BSS)s and Mobile Stations (MS)s capable of supporting the enhanced Full Rate speech traffic channel. It is not mandatory to follow the bit exact implementation outlined in this EN and the corresponding C-source code.
Document History