DS/EN 302093-1 V1.1.1
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; Point-to-point multiconnection bearer control specification in a separated call and bearer environment; Part 1: Protocol specification
| Organization: | DS |
| Publication Date: | 15 March 2001 |
| Status: | active |
| ICS Code (Integrated Services Digital Network (ISDN)): | 33.080 |
scope:
The present document specifies the procedures for establishing, maintaining and clearing of bearer connections to point-to-point multiconnection calls at the B-ISDN user-network interface. It specifies the essential features, procedures, and messages required for controlling bearer connections associated to point-to-point multiconnection calls in a functionally separated call and bearer control environment. The procedures specified by the present document are applicable at the interface between a B-ISDN terminal equipment and a B-ISDN public network (coincident S b and T b reference point) as well as at the interface between a B-ISDN customer network and a B-ISDN public network (i.e. at the T b reference point). The separated bearer control protocol defined by the present document is applicable to control bearers associated to a multiconnection call which is controlled independently by means of a separate call control protocol.
Document History