DS/ISO 14520-14
Gaseous fire-extinguishing systems - Physical properties and design systems - Part 14: IG-55 extinguishant
| Organization: | DS |
| Publication Date: | 2 March 2004 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Fire-fighting): | 13.220.10 |
scope:
This part of the standard contains specific requirements for gaseous fire-extinguishing systems, with respect to IG-55 extinguishant. It includes details of physical properties, specification, usage and safety aspects.This standard covers systems operating at nominel pressures of 150 bar at 15° C and 200 bar at 15°C. This does not preclude the use of other systems although design data for other pressures are not available at this time.
Document History