CENELEC - EN 60871-4

Shunt Capacitors for a.c. Power systems Having a Rated Voltage Above 1 kV - Part 4: Internal Fuses

inactive
Organization: CENELEC
Publication Date: 1 September 1996
Status: inactive
Page Count: 17
ICS Code (Electronics): 31

Document History

July 1, 2014
Shunt capacitors for AC power systems having a rated voltage above 1 000 V - Part 4: Internal fuses
Scope and object This part of IEC 60871 applies to internal fuses which are designed to isolate faulty capacitor elements, in order to allow operation of the remaining parts of that capacitor unit...
EN 60871-4
September 1, 1996
Shunt Capacitors for a.c. Power systems Having a Rated Voltage Above 1 kV - Part 4: Internal Fuses
A description is not available for this item.
Advertisement