DS/ISO/IEC 4873

Information technology - ISO 8-bit code for information interchange - Structure and rules for implementation

active, Most Current
Organization: DS
Publication Date: 1 December 1997
Status: active
ICS Code (Information coding): 35.040
scope:

This International Standard specifies an 8-bit code derived from, and compatible with, the 7-bit coded character set specified in ISO 646. The characteristics of this code are also in conformance with the code extension techniques specified in ISO 2022. The code includes the 10 digits as well as the 52 small and capital letters of the basic Latin alphabet and may include accented letters, special Latin letters and/or the letters of one or several non-Latin alphabet(s).

Document History

DS/ISO/IEC 4873
December 1, 1997
Information technology - ISO 8-bit code for information interchange - Structure and rules for implementation
This International Standard specifies an 8-bit code derived from, and compatible with, the 7-bit coded character set specified in ISO 646. The characteristics of this code are also in conformance...
Advertisement