DLA - SMD-5962-90635

MICROCIRCUIT, DIGITAL-LINEAR, ANALOG MULTIPLEXER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 7 July 1993
Status: inactive
Page Count: 16
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 ADG528A 8 channel analog multiplexer 02 ADG529A dual 4 channel analog multiplexer

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style V GDIP1-T18 or CDIP2-T18 18 dual-in-line 2 CQCC1-N20 20 square leadless chip carrier

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VDD to VSS) . . . . . . . . . . . 44 V dc VDD to GND . . . . . . . . . . . . . . . . . . . . . . +25 V dc VSS to GND . . . . . . . . . . . . . . . . . . . . . . −25 V dc Analog input voltage at S, D . . . . . . . . . . . . . VSS −2 V dc to VDD +2 V dc or 20 mA, whichever occurs first Continuous current, S or D . . . . . . . . . . . . . . 20 mA Pulsed current S or D (1 mS duration, 10% duty cycle) . 40 mA Digital input voltage at A, EN, [W bar][R bar], [R bar][S bar] . . . . . . . . VSS −4 V dc to VDD +4 V dc or 20 mA, whichever occurs first Power dissipation (PD) at +75°C 2/ . . . . . . . . . . 470 mW Storage temperature range . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . +300°C

Operating voltage range: VDD . . . . . . . . . . . . . . . . . . . . . . . . . +10.8 V dc to +16.5 V dc VSS . . . . . . . . . . . . . . . . . . . . . . . . . −10.8 V dc to −16.5 V dc Ambient operating temperature range . . . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits ,conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

August 1, 2012
MICROCIRCUIT, DIGITAL-LINEAR, ANALOG MULTIPLEXER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
July 10, 2001
MICROCIRCUIT, DIGITAL-LINEAR, ANALOG MULTIPLEXER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-90635
July 7, 1993
MICROCIRCUIT, DIGITAL-LINEAR, ANALOG MULTIPLEXER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
Advertisement