AWWA C701

Cold-Water Meters - Turbine Type, for Customer Service

inactive
Buy Now
Organization: AWWA
Publication Date: 20 January 2002
Status: inactive
Page Count: 36
scope:

This standard describes the various classes of cold-water turbine meters in sizes ¾ in. (20 mm) through 20 in. (500 mm) for water supply customer service and the materials and workmanship employed in their fabrication. The turbine meters described in this standard are divided into class I and class II meters. Both classes of meters register by recording the revolutions of a turbine set in motion by the force of flowing water striking its blades.

Class I. Class I meters are the vertical-shaft and low-velocity, horizontal-shaft models.

Class II. Class II meters are the in-line, horizontal-axis, high-velocity-type turbines characterized by lower head loss and a wider normal operating flow range than class I models.

Document History

October 28, 2019
Cold-Water Meters — Turbine Type, for Customer Service
This standard describes the various classes of cold-water turbine meters in sizes ¾ in. (20 mm) through 20 in. (500 mm) for water supply customer service, mainline metering, and custody transfer of...
January 24, 2015
Cold-Water Meters - Turbine Type, for Customer Service
This standard describes the various classes of cold-water turbine meters in sizes ¾ in. (20 mm) through 20 in. (500 mm) for water supply customer service, mainline metering, and custody transfer of...
January 22, 2012
Cold-Water Meters - Turbine Type, for Customer Service
This standard describes the various classes of cold-water turbine meters in sizes ¾ in. (20 in. (500 mm) for water supply customer service, mainline metering, and custody transfer of water among...
January 21, 2007
Cold-Water Meters - Turbine Type, for Customer Service
This standard describes the various classes of cold-water turbine meters in sizes ¾ in. (20 mm) through 20 in. (500 mm) for water supply customer service, mainline metering, and custody transfer of...
AWWA C701
January 20, 2002
Cold-Water Meters - Turbine Type, for Customer Service
This standard describes the various classes of cold-water turbine meters in sizes ¾ in. (20 mm) through 20 in. (500 mm) for water supply customer service and the materials and workmanship employed in...
June 19, 1988
Cold-Water Meters - Turbine Type, for Customer Service
A description is not available for this item.
June 30, 1978
Cold-Water Meters—Turbine Type for Customer Service
A description is not available for this item.

References

Advertisement