DS/EN ISO 10211-1

Thermal bridges in building construction - Heat flows and surface temperatures - Part 1: General calculation methods

inactive, Most Current
Organization: DS
Publication Date: 1 May 1997
Status: inactive
Page Count: 68
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

This standard sets out the specifications on a 3-D and 2-D geometrical model of a thermal bridge for the numerical calculation of the heat flow in order to assess the overall heat loss from a building and the minimum surface temperatures in order to assess the risk of surface condensation. It may also be used for the derivation of surface temperature factors.

Document History

DS/EN ISO 10211-1
May 1, 1997
Thermal bridges in building construction - Heat flows and surface temperatures - Part 1: General calculation methods
This standard sets out the specifications on a 3-D and 2-D geometrical model of a thermal bridge for the numerical calculation of the heat flow in order to assess the overall heat loss from a...
Advertisement