AMCA - 211
Certified Ratings Program - Product Rating Manual for Fan Air Performance
| Organization: | AMCA |
| Publication Date: | 1 January 2005 |
| Status: | inactive |
| Page Count: | 62 |
scope:
Product Scope
Products that can be licensed by AMCA to bear the AMCA Certified Ratings Seal are those defined in AMCA Standard 99-0068, ISO 13349 and IEC 60335- 2-80, and are within the product scope of AMCA International
The program applies only to fans, and is not applicable to their component parts such as fan impellers or impellers and housings.
Purpose
The purpose of this manual is to prescribe technical procedures to be used in connection with the AMCA Certified Ratings Program for Fans - Air Performance.
Document History