FORD - WSD-M2D405-A4

RUBBER, ETHYLENE/PROPYLENE (EPDM), SOLID WEATHERSTRIPS, HARDNESS 90 IRHD ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 21 September 2004
Status: inactive
Page Count: 3
scope:

The materials defined by these specifications are ethylene/propylene (EPDM) rubbers with excellent visual and environmental resistance properties.

Document History

August 14, 2007
RUBBER, ETHYLENE/PROPYLENE (EPDM), SOLID WEATHERSTRIPS, HARDNESS 90 IRHD ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are ethylene/propylene (EPDM) rubbers with excellent visual and environmental resistance properties.
WSD-M2D405-A4
September 21, 2004
RUBBER, ETHYLENE/PROPYLENE (EPDM), SOLID WEATHERSTRIPS, HARDNESS 90 IRHD ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are ethylene/propylene (EPDM) rubbers with excellent visual and environmental resistance properties.
December 17, 1992
RUBBER, ETHYLENE/ PROPYLENE (EPDM), SOLID WEATHERSTRIPS, HARDNESS 90 IRHD
1. SCOPE: The materials defined by this specification are ethylene/propylene (EPDM) rubbers with excellent visual and environmental resistance properties.

References

Advertisement