CSA - ISO/IEC ISP 10613-15-99
Information Technology - International Standardized Profile RA - Relaying the Connectionless-Mode Network Service - Part 15: Definition of Profile RA53.1111, Relaying the Connectionless-Mode Network Service between Token Ring LAN Subnetworks and PSDNs Using Virtual Calls over a PSTN Leased Line Permanent Access
| Organization: | CSA |
| Publication Date: | 1 July 1999 |
| Status: | inactive |
| Page Count: | 19 |
scope:
General
ISO/IEC ISP 10613 is applicable to intenvorking units concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OS1 base standards that collectively provide a network-relay function for the connectionless-mode Network Service.
This part of ISO/IEC ISP 10613 defines the RA53.1111 profile, which is applicable to intenvorking units operating between Token Ring LAN subnetworks and PSDNs using virtual calls over a PSTN leased l i e permanent access.
Document History