FORD - WSS-M2G373-A2
ADHESIVE, HEM FLANGE, ALUMINUM BONDING, TWO COMPONENT 50 - 70 DEGREES C GEL POINT ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 8 January 2003 |
| Status: | inactive |
| Page Count: | 12 |
scope:
1. SCOPE
The materials defined by these specifications are pumpable two-component, induction heat responsive structural adhesives with bondline spacers for bonding metal. Full adhesive strengths are attained after an oven cure.
Document History
June 8, 2016
ADHESIVE, HEM FLANGE, ALUMINUM BONDING, TWO COMPONENT 50 - 70 °C GEL POINT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are pumpable two-component, induction heat responsive structural adhesives with bondline spacers for bonding metal. Full adhesive strengths are attained...
April 25, 2008
ADHESIVE, HEM FLANGE, ALUMINUM BONDING, TWO COMPONENT 50 - 70 °C GEL POINT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are pumpable two-component, induction heat responsive structural adhesives with bondline spacers for bonding metal. Full adhesive strengths are attained...
WSS-M2G373-A2
January 8, 2003
ADHESIVE, HEM FLANGE, ALUMINUM BONDING, TWO COMPONENT 50 - 70 DEGREES C GEL POINT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are pumpable two-component, induction heat responsive structural adhesives with bondline spacers for bonding metal. Full adhesive strengths are...
December 22, 1998
ADHESIVE, HEM FLANGE, ALUMINUM BONDING, TWO COMPONENT 50 - 70 C GEL POINT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by this specification are pumpable two-component, induction heat responsive structural adhesives with bondline spacers for bonding metal. Full adhesive strengths are...